PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 29.00
Length 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 404946 |
| Product Name | 81382 Island/Pool Table-3 Light Bar |
| Application | Residential |