Capital Lighting, Inc. 98769 Mini Pendants-Rod 404780

Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98769 Mini Pendants-Rod - 404780 - Capital Lighting, Inc.
Columbus, OH, USA
98769 Mini Pendants-Rod
404780
98769 Mini Pendants-Rod 404780
PRODUCT DETAILS / SPECS Height: 31.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Rust Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Rust
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404780
Product Name 98769 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details