Capital Lighting, Inc. 82764 Mid. Chandeliers-Candle 404774

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: White Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: White Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82764 Mid. Chandeliers-Candle - 404774 - Capital Lighting, Inc.
Columbus, OH, USA
82764 Mid. Chandeliers-Candle
404774
82764 Mid. Chandeliers-Candle 404774
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 21.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: White Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: White
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404774
Product Name 82764 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details