Capital Lighting, Inc. 82807 Large Chandeliers-Glass Shade 404744

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 82.00 Bulb Type: Medium Qty: 16 Wattage: 60 Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 82.00 Bulb Type: Medium Qty: 16 Wattage: 60 Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82807 Large Chandeliers-Glass Shade - 404744 - Capital Lighting, Inc.
Columbus, OH, USA
82807 Large Chandeliers-Glass Shade
404744
82807 Large Chandeliers-Glass Shade 404744
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 82.00 Bulb Type: Medium Qty: 16 Wattage: 60 Product Name: 16 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 82.00
Bulb
Type: Medium
Qty: 16
Wattage: 60
Product Name: 16 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404744
Product Name 82807 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details