Capital Lighting, Inc. 99682 Pendants-Bowl Style 404669

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blac Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blac Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99682 Pendants-Bowl Style - 404669 - Capital Lighting, Inc.
Columbus, OH, USA
99682 Pendants-Bowl Style
404669
99682 Pendants-Bowl Style 404669
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Blac Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Blac
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404669
Product Name 99682 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details