Capital Lighting, Inc. 98907 Sconces-Pocket 404495

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
98907 Sconces-Pocket - 404495 - Capital Lighting, Inc.
Columbus, OH, USA
98907 Sconces-Pocket
404495
98907 Sconces-Pocket 404495
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Bulb Type: T-10 Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Bulb
Type: T-10
Qty: 1
Wattage: 60
Finish: Green
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404495
Product Name 98907 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details