Capital Lighting, Inc. 99463 Sconces-Metal 404481

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Halogen-G9 Qty: 1 Wattage: 25 Finish: Cafe Noir/Green/Peach-Pin k Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Halogen-G9 Qty: 1 Wattage: 25 Finish: Cafe Noir/Green/Peach-Pin k Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99463 Sconces-Metal - 404481 - Capital Lighting, Inc.
Columbus, OH, USA
99463 Sconces-Metal
404481
99463 Sconces-Metal 404481
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Halogen-G9 Qty: 1 Wattage: 25 Finish: Cafe Noir/Green/Peach-Pin k Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: Halogen-G9
Qty: 1
Wattage: 25
Finish: Cafe Noir/Green/Peach-Pink
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404481
Product Name 99463 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details