Capital Lighting, Inc. 99435 Mini Pendants-3 Light Cluster 404454

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99435 Mini Pendants-3 Light Cluster - 404454 - Capital Lighting, Inc.
Columbus, OH, USA
99435 Mini Pendants-3 Light Cluster
404454
99435 Mini Pendants-3 Light Cluster 404454
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404454
Product Name 99435 Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details