Capital Lighting, Inc. 99198 Sconces-Pocket 404419

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99198 Sconces-Pocket - 404419 - Capital Lighting, Inc.
Columbus, OH, USA
99198 Sconces-Pocket
404419
99198 Sconces-Pocket 404419
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 5.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 5.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Beige
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404419
Product Name 99198 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details