Capital Lighting, Inc. P362-1-066C Lamps-Table Lamps 404299

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Weight: 11.44 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Parchment
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Weight: 11.44 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Parchment

Suppliers

Company
Product
Description
Supplier Links
P362-1-066C Lamps-Table Lamps - 404299 - Capital Lighting, Inc.
Columbus, OH, USA
P362-1-066C Lamps-Table Lamps
404299
P362-1-066C Lamps-Table Lamps 404299
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Black Weight: 11.44 Product Name: One Light Table Lamp Category: Table Lamp Glass: White Parchment

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Black
Weight: 11.44
Product Name: One Light Table Lamp
Category: Table Lamp
Glass: White Parchment

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404299
Product Name P362-1-066C Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details