Capital Lighting, Inc. P5041-077-PL Sconces-Single Glass 404238

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 5.75 Bulb Type: 4 Pin Qty: 1 Wattage: 13 Finish: Chrome Weight: 1.89 Product Name: One Light Bath Category: Bath Glass: Case Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 5.75 Bulb Type: 4 Pin Qty: 1 Wattage: 13 Finish: Chrome Weight: 1.89 Product Name: One Light Bath Category: Bath Glass: Case Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5041-077-PL Sconces-Single Glass - 404238 - Capital Lighting, Inc.
Columbus, OH, USA
P5041-077-PL Sconces-Single Glass
404238
P5041-077-PL Sconces-Single Glass 404238
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.50 Extension: 5.75 Bulb Type: 4 Pin Qty: 1 Wattage: 13 Finish: Chrome Weight: 1.89 Product Name: One Light Bath Category: Bath Glass: Case Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.50
Extension: 5.75
Bulb
Type: 4 Pin
Qty: 1
Wattage: 13
Finish: Chrome
Weight: 1.89
Product Name: One Light Bath
Category: Bath
Glass: Case Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404238
Product Name P5041-077-PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details