Capital Lighting, Inc. P5040-077 Sconces-Single Glass 404232

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: T4 Qty: 2 Wattage: 50 Finish: Chrome Weight: 3.37 Product Name: Two Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: T4 Qty: 2 Wattage: 50 Finish: Chrome Weight: 3.37 Product Name: Two Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5040-077 Sconces-Single Glass - 404232 - Capital Lighting, Inc.
Columbus, OH, USA
P5040-077 Sconces-Single Glass
404232
P5040-077 Sconces-Single Glass 404232
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: T4 Qty: 2 Wattage: 50 Finish: Chrome Weight: 3.37 Product Name: Two Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.25
Extension: 4
Bulb
Type: T4
Qty: 2
Wattage: 50
Finish: Chrome
Weight: 3.37
Product Name: Two Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 404232
Product Name P5040-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details