Capital Lighting, Inc. N22353-159 Lamps-Floor Lamps 403810

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 69.00 Bulb Type: Candelabra/3 Way Medium Qty: 1 Wattage: 60 Finish: Other Product Name: One Light Floor Lamp UPC: 840254033788 Category: Floor Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 69.00 Bulb Type: Candelabra/3 Way Medium Qty: 1 Wattage: 60 Finish: Other Product Name: One Light Floor Lamp UPC: 840254033788 Category: Floor Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N22353-159 Lamps-Floor Lamps - 403810 - Capital Lighting, Inc.
Columbus, OH, USA
N22353-159 Lamps-Floor Lamps
403810
N22353-159 Lamps-Floor Lamps 403810
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 69.00 Bulb Type: Candelabra/3 Way Medium Qty: 1 Wattage: 60 Finish: Other Product Name: One Light Floor Lamp UPC: 840254033788 Category: Floor Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 69.00
Bulb
Type: Candelabra/3 Way Medium
Qty: 1
Wattage: 60
Finish: Other
Product Name: One Light Floor Lamp
UPC: 840254033788
Category: Floor Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403810
Product Name N22353-159 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details