Capital Lighting, Inc. 60-2798 Bathroom Fixtures-Two Lights 403786

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Product Name: Two Light Vanity UPC: 045923627989 Category: Vanity Glass: Biscotti Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Product Name: Two Light Vanity UPC: 045923627989 Category: Vanity Glass: Biscotti Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2798 Bathroom Fixtures-Two Lights - 403786 - Capital Lighting, Inc.
Columbus, OH, USA
60-2798 Bathroom Fixtures-Two Lights
403786
60-2798 Bathroom Fixtures-Two Lights 403786
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 9.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aged Bronze Product Name: Two Light Vanity UPC: 045923627989 Category: Vanity Glass: Biscotti Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 9.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aged Bronze
Product Name: Two Light Vanity
UPC: 045923627989
Category: Vanity
Glass: Biscotti
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403786
Product Name 60-2798 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details