Capital Lighting, Inc. 60-2804 Mid. Chandeliers-Glass Up 403785

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923628047 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923628047 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2804 Mid. Chandeliers-Glass Up - 403785 - Capital Lighting, Inc.
Columbus, OH, USA
60-2804 Mid. Chandeliers-Glass Up
403785
60-2804 Mid. Chandeliers-Glass Up 403785
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 045923628047 Category: Chandeliers Glass: Frosted Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 045923628047
Category: Chandeliers
Glass: Frosted Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403785
Product Name 60-2804 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details