Capital Lighting, Inc. 60-2803 Bathroom Fixtures-Four Lights 403782

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Vanity UPC: 045923628030 Category: Vanity Glass: Biscotti Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Vanity UPC: 045923628030 Category: Vanity Glass: Biscotti Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2803 Bathroom Fixtures-Four Lights - 403782 - Capital Lighting, Inc.
Columbus, OH, USA
60-2803 Bathroom Fixtures-Four Lights
403782
60-2803 Bathroom Fixtures-Four Lights 403782
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Vanity UPC: 045923628030 Category: Vanity Glass: Biscotti Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 10.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Bronze
Product Name: Four Light Vanity
UPC: 045923628030
Category: Vanity
Glass: Biscotti
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403782
Product Name 60-2803 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details