Capital Lighting, Inc. 60-2701 Mid. Chandeliers-Glass Up 403774

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Chandelier UPC: 045923627019 Category: Chandeliers Glass: Amaretto Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Chandelier UPC: 045923627019 Category: Chandeliers Glass: Amaretto Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2701 Mid. Chandeliers-Glass Up - 403774 - Capital Lighting, Inc.
Columbus, OH, USA
60-2701 Mid. Chandeliers-Glass Up
403774
60-2701 Mid. Chandeliers-Glass Up 403774
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cappuccino Product Name: Three Light Chandelier UPC: 045923627019 Category: Chandeliers Glass: Amaretto Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cappuccino
Product Name: Three Light Chandelier
UPC: 045923627019
Category: Chandeliers
Glass: Amaretto
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403774
Product Name 60-2701 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details