Capital Lighting, Inc. 60-2792 Flush Mounts-Bowl Style 403752

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923627927 Category: Flush Dome Glass: Biscotti Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923627927 Category: Flush Dome Glass: Biscotti Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2792 Flush Mounts-Bowl Style - 403752 - Capital Lighting, Inc.
Columbus, OH, USA
60-2792 Flush Mounts-Bowl Style
403752
60-2792 Flush Mounts-Bowl Style 403752
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923627927 Category: Flush Dome Glass: Biscotti Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Product Name: Two Light Flush Dome
UPC: 045923627927
Category: Flush Dome
Glass: Biscotti
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403752
Product Name 60-2792 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details