Capital Lighting, Inc. 60-2748 Pendants-Glass Down 403738

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Hanging Dome UPC: 045923627484 Category: Hanging Dome Glass: Champagne Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Hanging Dome UPC: 045923627484 Category: Hanging Dome Glass: Champagne Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2748 Pendants-Glass Down - 403738 - Capital Lighting, Inc.
Columbus, OH, USA
60-2748 Pendants-Glass Down
403738
60-2748 Pendants-Glass Down 403738
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Hanging Dome UPC: 045923627484 Category: Hanging Dome Glass: Champagne Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sudbury Bronze
Product Name: One Light Hanging Dome
UPC: 045923627484
Category: Hanging Dome
Glass: Champagne Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403738
Product Name 60-2748 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details