Capital Lighting, Inc. 60-2758 Bathroom Fixtures-Four Lights 403715

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sudbury Bronze Product Name: Four Light Vanity UPC: 045923627583 Category: Vanity Glass: Champagne Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sudbury Bronze Product Name: Four Light Vanity UPC: 045923627583 Category: Vanity Glass: Champagne Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2758 Bathroom Fixtures-Four Lights - 403715 - Capital Lighting, Inc.
Columbus, OH, USA
60-2758 Bathroom Fixtures-Four Lights
403715
60-2758 Bathroom Fixtures-Four Lights 403715
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sudbury Bronze Product Name: Four Light Vanity UPC: 045923627583 Category: Vanity Glass: Champagne Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 12.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Sudbury Bronze
Product Name: Four Light Vanity
UPC: 045923627583
Category: Vanity
Glass: Champagne Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403715
Product Name 60-2758 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details