Capital Lighting, Inc. 60-2754 Flush Mounts-Bowl Style 403713

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Flush Dome UPC: 045923627545 Category: Flush Dome Glass: Champagne Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Flush Dome UPC: 045923627545 Category: Flush Dome Glass: Champagne Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2754 Flush Mounts-Bowl Style - 403713 - Capital Lighting, Inc.
Columbus, OH, USA
60-2754 Flush Mounts-Bowl Style
403713
60-2754 Flush Mounts-Bowl Style 403713
PRODUCT DETAILS / SPECS Width/Dia: 14.75 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Flush Dome UPC: 045923627545 Category: Flush Dome Glass: Champagne Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.75
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sudbury Bronze
Product Name: Three Light Flush Dome
UPC: 045923627545
Category: Flush Dome
Glass: Champagne Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403713
Product Name 60-2754 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details