Capital Lighting, Inc. 60-2772 Bathroom Fixtures-Four Lights 403708

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Patina Bronze Product Name: Four Light Vanity UPC: 045923627729 Category: Vanity Glass: Saddle Stone Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Patina Bronze Product Name: Four Light Vanity UPC: 045923627729 Category: Vanity Glass: Saddle Stone Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2772 Bathroom Fixtures-Four Lights - 403708 - Capital Lighting, Inc.
Columbus, OH, USA
60-2772 Bathroom Fixtures-Four Lights
403708
60-2772 Bathroom Fixtures-Four Lights 403708
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 10.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Patina Bronze Product Name: Four Light Vanity UPC: 045923627729 Category: Vanity Glass: Saddle Stone Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 10.87
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Patina Bronze
Product Name: Four Light Vanity
UPC: 045923627729
Category: Vanity
Glass: Saddle Stone
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403708
Product Name 60-2772 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details