Capital Lighting, Inc. 60-2771 Bathroom Fixtures-Three Lights 403705

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Patina Bronze Product Name: Three Light Vanity UPC: 045923627712 Category: Vanity Glass: Saddle Stone Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Patina Bronze Product Name: Three Light Vanity UPC: 045923627712 Category: Vanity Glass: Saddle Stone Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2771 Bathroom Fixtures-Three Lights - 403705 - Capital Lighting, Inc.
Columbus, OH, USA
60-2771 Bathroom Fixtures-Three Lights
403705
60-2771 Bathroom Fixtures-Three Lights 403705
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 10.87 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Patina Bronze Product Name: Three Light Vanity UPC: 045923627712 Category: Vanity Glass: Saddle Stone Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 10.87
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Patina Bronze
Product Name: Three Light Vanity
UPC: 045923627712
Category: Vanity
Glass: Saddle Stone
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403705
Product Name 60-2771 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details