Capital Lighting, Inc. 60-2826 Flush Mounts-Bowl Style 403472

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923628269 Category: Flush Dome Glass: Biscotti Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923628269 Category: Flush Dome Glass: Biscotti Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2826 Flush Mounts-Bowl Style - 403472 - Capital Lighting, Inc.
Columbus, OH, USA
60-2826 Flush Mounts-Bowl Style
403472
60-2826 Flush Mounts-Bowl Style 403472
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923628269 Category: Flush Dome Glass: Biscotti Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Product Name: Two Light Flush Dome
UPC: 045923628269
Category: Flush Dome
Glass: Biscotti
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403472
Product Name 60-2826 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details