Capital Lighting, Inc. 60-2855 Mid. Chandeliers-Glass Down 403464

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.12 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923628559 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.12 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923628559 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2855 Mid. Chandeliers-Glass Down - 403464 - Capital Lighting, Inc.
Columbus, OH, USA
60-2855 Mid. Chandeliers-Glass Down
403464
60-2855 Mid. Chandeliers-Glass Down 403464
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.12 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Product Name: Nine Light Chandelier UPC: 045923628559 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.12
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Product Name: Nine Light Chandelier
UPC: 045923628559
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403464
Product Name 60-2855 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details