Capital Lighting, Inc. 60-2921 Mini Pendants-Cable 403424

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923629211 Category: Pendants Glass: Clear Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923629211 Category: Pendants Glass: Clear Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2921 Mini Pendants-Cable - 403424 - Capital Lighting, Inc.
Columbus, OH, USA
60-2921 Mini Pendants-Cable
403424
60-2921 Mini Pendants-Cable 403424
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923629211 Category: Pendants Glass: Clear Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.12
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923629211
Category: Pendants
Glass: Clear
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403424
Product Name 60-2921 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details