Capital Lighting, Inc. 60-2881 Pendants-Drum Shade 403414

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gramercy Bronze Product Name: Three Light Pendant UPC: 045923628818 Category: Pendants Glass: Golden Bronze Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gramercy Bronze Product Name: Three Light Pendant UPC: 045923628818 Category: Pendants Glass: Golden Bronze Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2881 Pendants-Drum Shade - 403414 - Capital Lighting, Inc.
Columbus, OH, USA
60-2881 Pendants-Drum Shade
403414
60-2881 Pendants-Drum Shade 403414
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gramercy Bronze Product Name: Three Light Pendant UPC: 045923628818 Category: Pendants Glass: Golden Bronze Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gramercy Bronze
Product Name: Three Light Pendant
UPC: 045923628818
Category: Pendants
Glass: Golden Bronze
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403414
Product Name 60-2881 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details