Capital Lighting, Inc. 60-2884 Pendants-Drum Shade 403411

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Pendant UPC: 045923628849 Category: Pendants Glass: Natural Linen Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Pendant UPC: 045923628849 Category: Pendants Glass: Natural Linen Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2884 Pendants-Drum Shade - 403411 - Capital Lighting, Inc.
Columbus, OH, USA
60-2884 Pendants-Drum Shade
403411
60-2884 Pendants-Drum Shade 403411
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Pendant UPC: 045923628849 Category: Pendants Glass: Natural Linen Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze
Product Name: Three Light Pendant
UPC: 045923628849
Category: Pendants
Glass: Natural Linen
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403411
Product Name 60-2884 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details