Capital Lighting, Inc. 10035-01-41 Exterior -Hanging 403184

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Pendant Light UPC: 093185028006 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Pendant Light UPC: 093185028006 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
10035-01-41 Exterior -Hanging - 403184 - Capital Lighting, Inc.
Columbus, OH, USA
10035-01-41 Exterior -Hanging
403184
10035-01-41 Exterior -Hanging 403184
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 17.50 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Rustic Sienna Product Name: One Light Outdoor Pendant Light UPC: 093185028006 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 17.50
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Rustic Sienna
Product Name: One Light Outdoor Pendant Light
UPC: 093185028006
Category: Fluorescent Outdoor Lighting
Glass: Honey
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403184
Product Name 10035-01-41 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details