Capital Lighting, Inc. NX615TVA Lamps-Table Lamps 403179

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 27 Product Name: Two Light Table Lamp UPC: 611728142011 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 27 Product Name: Two Light Table Lamp UPC: 611728142011 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NX615TVA Lamps-Table Lamps - 403179 - Capital Lighting, Inc.
Columbus, OH, USA
NX615TVA Lamps-Table Lamps
403179
NX615TVA Lamps-Table Lamps 403179
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 27 Product Name: Two Light Table Lamp UPC: 611728142011 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 23.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Valiant Bronze
Weight: 27
Product Name: Two Light Table Lamp
UPC: 611728142011
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403179
Product Name NX615TVA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details