Capital Lighting, Inc. 1322/3WHM Semi-Flush Mts.-Bowl Style 403157

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: White Mosaic Weight: 13 Product Name: Three Light Semi Flush UPC: 748119132297 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: White Mosaic Weight: 13 Product Name: Three Light Semi Flush UPC: 748119132297 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
1322/3WHM Semi-Flush Mts.-Bowl Style - 403157 - Capital Lighting, Inc.
Columbus, OH, USA
1322/3WHM Semi-Flush Mts.-Bowl Style
403157
1322/3WHM Semi-Flush Mts.-Bowl Style 403157
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.00 Bulb Qty: 3 Wattage: 60 Finish: White Mosaic Weight: 13 Product Name: Three Light Semi Flush UPC: 748119132297 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.00
Bulb
Qty: 3
Wattage: 60
Finish: White Mosaic
Weight: 13
Product Name: Three Light Semi Flush
UPC: 748119132297
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403157
Product Name 1322/3WHM Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details