Capital Lighting, Inc. 1321/1BLM Mini Pendants-Cable 403125

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Qty: 1 Wattage: 60 Finish: Blue Mosaic Weight: 6 Product Name: One Light Pendant UPC: 748119132129 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Qty: 1 Wattage: 60 Finish: Blue Mosaic Weight: 6 Product Name: One Light Pendant UPC: 748119132129 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
1321/1BLM Mini Pendants-Cable - 403125 - Capital Lighting, Inc.
Columbus, OH, USA
1321/1BLM Mini Pendants-Cable
403125
1321/1BLM Mini Pendants-Cable 403125
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Bulb Qty: 1 Wattage: 60 Finish: Blue Mosaic Weight: 6 Product Name: One Light Pendant UPC: 748119132129 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Bulb
Qty: 1
Wattage: 60
Finish: Blue Mosaic
Weight: 6
Product Name: One Light Pendant
UPC: 748119132129
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403125
Product Name 1321/1BLM Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details