Capital Lighting, Inc. 17048-01-04 Exterior -Wall Mount 403070

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 8 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042729 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 8 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042729 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
17048-01-04 Exterior -Wall Mount - 403070 - Capital Lighting, Inc.
Columbus, OH, USA
17048-01-04 Exterior -Wall Mount
403070
17048-01-04 Exterior -Wall Mount 403070
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 8 Bulb Type: PLS Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042729 Category: Fluorescent Outdoor Lighting Glass: White Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.25
Extension: 8
Bulb
Type: PLS
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185042729
Category: Fluorescent Outdoor Lighting
Glass: White Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403070
Product Name 17048-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details