PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Post Lantern
UPC: 46335868694
Category: Post Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Exterior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 403059 |
| Product Name | 2956-BK Exterior -Post/Pier Head |
| Application | Residential; Outdoor |