Capital Lighting, Inc. 5125-02-64 Sconces-Pocket 403010

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bordeaux Product Name: Two Light Wall Sconce UPC: 093185042194 Category: Sconces Glass: Tapioca Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bordeaux Product Name: Two Light Wall Sconce UPC: 093185042194 Category: Sconces Glass: Tapioca Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5125-02-64 Sconces-Pocket - 403010 - Capital Lighting, Inc.
Columbus, OH, USA
5125-02-64 Sconces-Pocket
403010
5125-02-64 Sconces-Pocket 403010
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bordeaux Product Name: Two Light Wall Sconce UPC: 093185042194 Category: Sconces Glass: Tapioca Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.50
Extension: 3.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bordeaux
Product Name: Two Light Wall Sconce
UPC: 093185042194
Category: Sconces
Glass: Tapioca
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403010
Product Name 5125-02-64 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details