PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Studio White
Product Name: 52`` 4 Blade Ceiling Fan
Category: Ceiling Fan
Safety Rating: Ul
Safety Listing: Dry
Wire: 8``
Motor size: 172x14
Manufacturer's Warranty: Lifetime
Blade pitch: 13.5
Blade span: 52
Blade type: Semi-Square Tip
Electricity Use: 67
Light Kit: Integrated
Speeds: 160/107/82/46 RPM
Optional Control: 7-1192-6, Slider Wall Control
Reverse Air: Reversible
Airflow Efficienty: 5286
Airflow Efficienty: 78
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 402421 |
| Product Name | 65524-8 Fans-Ceiling Fans |