Capital Lighting, Inc. AJL-0295 Lamps-Table Lamps 402308

Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Faux Brown Metallic Product Name: Charcoal Brown Shade
Description
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Faux Brown Metallic Product Name: Charcoal Brown Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0295 Lamps-Table Lamps - 402308 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0295 Lamps-Table Lamps
402308
AJL-0295 Lamps-Table Lamps 402308
PRODUCT DETAILS / SPECS Height: 41.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Faux Brown Metallic Product Name: Charcoal Brown Shade

PRODUCT DETAILS / SPECS
Height: 41.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Faux Brown Metallic
Product Name: Charcoal Brown Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402308
Product Name AJL-0295 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details