Capital Lighting, Inc. FR49450BNI Sconces-Drum Shades 402257

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 7.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 7.00

Suppliers

Company
Product
Description
Supplier Links
FR49450BNI Sconces-Drum Shades - 402257 - Capital Lighting, Inc.
Columbus, OH, USA
FR49450BNI Sconces-Drum Shades
402257
FR49450BNI Sconces-Drum Shades 402257
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.50 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: Sconce Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 7.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.50
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 7.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402257
Product Name FR49450BNI Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details