Capital Lighting, Inc. FR49464BLI Large Chandeliers-Drum Shade 402255

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 34.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Iron Product Name: Chandelier Category: Chandelier Glass: Frosted Tubes With Swirled Optic Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 34.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Iron Product Name: Chandelier Category: Chandelier Glass: Frosted Tubes With Swirled Optic Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49464BLI Large Chandeliers-Drum Shade - 402255 - Capital Lighting, Inc.
Columbus, OH, USA
FR49464BLI Large Chandeliers-Drum Shade
402255
FR49464BLI Large Chandeliers-Drum Shade 402255
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 34.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Black Iron Product Name: Chandelier Category: Chandelier Glass: Frosted Tubes With Swirled Optic Shipped Via: Truck Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 34.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Black Iron
Product Name: Chandelier
Category: Chandelier
Glass: Frosted Tubes With Swirled Optic
Shipped Via: Truck
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 8`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402255
Product Name FR49464BLI Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details