Capital Lighting, Inc. FR49294PCM Pendants-Other 402212

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Product Name: Foyer Category: Foyer Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Product Name: Foyer Category: Foyer Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49294PCM Pendants-Other - 402212 - Capital Lighting, Inc.
Columbus, OH, USA
FR49294PCM Pendants-Other
402212
FR49294PCM Pendants-Other 402212
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Product Name: Foyer Category: Foyer Glass: Frosted Cubes Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Product Name: Foyer
Category: Foyer
Glass: Frosted Cubes
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402212
Product Name FR49294PCM Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details