Capital Lighting, Inc. AJL-0370 Lamps-Table Lamps 402195

Description
PRODUCT DETAILS / SPECS Height: 44.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gilded Leaves and Berries Product Name: Metallic Gold Shade
Description
PRODUCT DETAILS / SPECS Height: 44.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gilded Leaves and Berries Product Name: Metallic Gold Shade

Suppliers

Company
Product
Description
Supplier Links
AJL-0370 Lamps-Table Lamps - 402195 - Capital Lighting, Inc.
Columbus, OH, USA
AJL-0370 Lamps-Table Lamps
402195
AJL-0370 Lamps-Table Lamps 402195
PRODUCT DETAILS / SPECS Height: 44.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Gilded Leaves and Berries Product Name: Metallic Gold Shade

PRODUCT DETAILS / SPECS
Height: 44.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Gilded Leaves and Berries
Product Name: Metallic Gold Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 402195
Product Name AJL-0370 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details