Capital Lighting, Inc. N952115 Sconces-Double Candle 401979

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Length 22.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Other Product Name: Two Light Sconce UPC: 840254027015 Category: Sconce Glass: Bohemian Crystal Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Length 22.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Other Product Name: Two Light Sconce UPC: 840254027015 Category: Sconce Glass: Bohemian Crystal Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N952115 Sconces-Double Candle - 401979 - Capital Lighting, Inc.
Columbus, OH, USA
N952115 Sconces-Double Candle
401979
N952115 Sconces-Double Candle 401979
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Length 22.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Other Product Name: Two Light Sconce UPC: 840254027015 Category: Sconce Glass: Bohemian Crystal Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 22.00
Length 22.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Other
Product Name: Two Light Sconce
UPC: 840254027015
Category: Sconce
Glass: Bohemian Crystal
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401979
Product Name N952115 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details