Capital Lighting, Inc. 29513-1 Lamps-Table Lamps 401718

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antiqued Champagne Leaf Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977295137 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antiqued Champagne Leaf Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977295137 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29513-1 Lamps-Table Lamps - 401718 - Capital Lighting, Inc.
Columbus, OH, USA
29513-1 Lamps-Table Lamps
401718
29513-1 Lamps-Table Lamps 401718
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antiqued Champagne Leaf Weight: 13 Product Name: One Light Buffet Lamps UPC: 792977295137 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antiqued Champagne Leaf
Weight: 13
Product Name: One Light Buffet Lamps
UPC: 792977295137
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401718
Product Name 29513-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details