Capital Lighting, Inc. 29428 Lamps-Table Lamps 401712

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Aged Bronze Weight: 14 Product Name: One Light Table Lamps UPC: 792977294284 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Aged Bronze Weight: 14 Product Name: One Light Table Lamps UPC: 792977294284 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29428 Lamps-Table Lamps - 401712 - Capital Lighting, Inc.
Columbus, OH, USA
29428 Lamps-Table Lamps
401712
29428 Lamps-Table Lamps 401712
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Aged Bronze Weight: 14 Product Name: One Light Table Lamps UPC: 792977294284 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Aged Bronze
Weight: 14
Product Name: One Light Table Lamps
UPC: 792977294284
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401712
Product Name 29428 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details