Capital Lighting, Inc. 81466 Lamps-Swing Arm-Wall 401211

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
81466 Lamps-Swing Arm-Wall - 401211 - Capital Lighting, Inc.
Columbus, OH, USA
81466 Lamps-Swing Arm-Wall
401211
81466 Lamps-Swing Arm-Wall 401211
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: tbd Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: tbd
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401211
Product Name 81466 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details