Capital Lighting, Inc. 107523 Lamps-Table Lamps 401080

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
107523 Lamps-Table Lamps - 401080 - Capital Lighting, Inc.
Columbus, OH, USA
107523 Lamps-Table Lamps
401080
107523 Lamps-Table Lamps 401080
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: tbd Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: tbd
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401080
Product Name 107523 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details