Capital Lighting, Inc. 106781 Exterior -Ceiling Mount 401020

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
106781 Exterior -Ceiling Mount - 401020 - Capital Lighting, Inc.
Columbus, OH, USA
106781 Exterior -Ceiling Mount
401020
106781 Exterior -Ceiling Mount 401020
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: tbd Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: tbd
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 401020
Product Name 106781 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details