Capital Lighting, Inc. 26730 Lamps-Table Lamps 400957

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Length 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mocha Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 792977267301 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Length 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mocha Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 792977267301 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26730 Lamps-Table Lamps - 400957 - Capital Lighting, Inc.
Columbus, OH, USA
26730 Lamps-Table Lamps
400957
26730 Lamps-Table Lamps 400957
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 34.50 Length 34.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Mocha Bronze Weight: 20 Product Name: One Light Table Lamp UPC: 792977267301 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 34.50
Length 34.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Mocha Bronze
Weight: 20
Product Name: One Light Table Lamp
UPC: 792977267301
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 400957
Product Name 26730 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details