Capital Lighting, Inc. 190012217 Bathroom Fixtures-Two Lights 399382

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6.58 Product Name: Two Light Bath Fixture UPC: 020389200266 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6.58 Product Name: Two Light Bath Fixture UPC: 020389200266 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190012217 Bathroom Fixtures-Two Lights - 399382 - Capital Lighting, Inc.
Columbus, OH, USA
190012217 Bathroom Fixtures-Two Lights
399382
190012217 Bathroom Fixtures-Two Lights 399382
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Length 8.00 Extension: 7.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6.58 Product Name: Two Light Bath Fixture UPC: 020389200266 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Length 8.00
Extension: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 6.58
Product Name: Two Light Bath Fixture
UPC: 020389200266
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399382
Product Name 190012217 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details