Capital Lighting, Inc. 190007217 Sconces-Single Glass 399356

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.08 Product Name: One Light Bath Fixture UPC: 020389200129 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.08 Product Name: One Light Bath Fixture UPC: 020389200129 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190007217 Sconces-Single Glass - 399356 - Capital Lighting, Inc.
Columbus, OH, USA
190007217 Sconces-Single Glass
399356
190007217 Sconces-Single Glass 399356
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.00 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3.08 Product Name: One Light Bath Fixture UPC: 020389200129 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.00
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3.08
Product Name: One Light Bath Fixture
UPC: 020389200129
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399356
Product Name 190007217 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856559 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details